Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB RIGHT ANGLE CRIMP PLUG FOR
Amphenol RF 903-367P-51A2 RF Adapter
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Right Angle Cable Plug 50 Ohm RG-316
RF/COAXIAL SMB PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors R/A PLG 316/174 Ni
| Amphenol RF | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 903-367P-51A2 | 903-367P-51A2 | 2856367 | ARF1235-ND | 903-367P-51A2 | 903-367P-51A2 | 66F9591 | 903-367P-51A2 |
| Product Name | SMB RF Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Adapters | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | SMB Connector | Rf/coaxial Smb Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |||
| Frequency | 4.000 GHz | ? to 4.000 GHz |