4-Hole Flange
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Straight Jack 50 Ohm 4-Hole Flange
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Straight Jack Panel Mount Solder Cup 50 Ohm
RF/COAXIAL, SMA PANEL JACK, 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 4HOLE FLANGE JACK S/CUP GOLD PLATED
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-9215 | 901-9215 | ARF1966-ND | 901-9215 | 39F3332 | 901-9215 |
| Product Name | SMA RF Connector | SMA Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | Rf/coaxial, Sma Panel Jack, 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Flanged Jack | Straight |