Amphenol Corporation RF Coaxial Cable Mount Connector 901-10029-RFX

Description
SMA Right Angle Crimp Plug for RD-316 50 Ohm
Request a Quote Datasheet
Description
SMA Right Angle Crimp Plug for RD-316 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 901-10029-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10029-RFX
RF Coaxial Cable Mount Connector 901-10029-RFX
SMA Right Angle Crimp Plug for RD-316 50 Ohm

SMA Right Angle Crimp Plug for RD-316 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX3056-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX3056-ND
Coaxial Connector (RF) Assemblies ARFX3056-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-10029-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10029-RFX
RF Connectors / Coaxial Connectors 901-10029-RFX
RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG RG 316, NICKEL

RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG RG 316, NICKEL

Buy Now Datasheet
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 19C5339 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
19C5339
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 19C5339
CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 901-10029-RFX ARFX3056-ND 901-10029-RFX 19C5339
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052552-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
8 suppliers
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details