Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
SMA Straight Jack 50 Ohm Bulkhead - Rear
SMA Straight Jack Round Post Bulkhead 50 Ohm
SMA Jack Receptacle, Gold Plated Body
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
Receptacle with stainless steel body material.
RF Connectors / Coaxial Connectors BLHD JCK POST GLD
RF/COAXIAL, SMA BULKHEAD JACK STRAIGHT, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-9220 | ARF1875-ND | 901-9220 | 901-9220 | 70142716 | 901-9220 | 90F8495 |
| Product Name | SMA RF Connector | Coaxial Connector (RF) Assemblies | SMA Connector | RF Coaxial Bulkhead Connector | connector,rf coaxial,sma blkhd recept,front or rear mount,blunt post terminal | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Bulkhead Jack Straight, Solder; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | ||
| Mounting | Bulkhead | Panel Mount | Bulkhead | Bulkhead - Rear Mount |