Radiall RF & Microwave 9030-1023-006

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
9030-1023-006
RF & Microwave 9030-1023-006
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-9030-1023-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9030-1023-006-ND
Coaxial Connector (RF) Assemblies 2201-9030-1023-006-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 9030-1023-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9030-1023-006
RF Connectors / Coaxial Connectors 9030-1023-006
RF Connectors / Coaxial Connectors SMA F STR BHD CR

RF Connectors / Coaxial Connectors SMA F STR BHD CR

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 9030-1023-006 2201-9030-1023-006-ND 9030-1023-006
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1053415-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1393702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight; Straight
View Details
SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details