Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
RF Connector SMA Right Angle Crimp Plug
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Right Angle Crimp Plug for RG-316 50 Ohm
RF Connectors / Coaxial Connectors SMA R/A PLG RG-174
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-9521-3 | 901-9521-3 | ARF1954-ND | 901-9521-3 | 901-9521-3 | 39F3328 |
| Product Name | SMA RF Connector | SMA Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug |