Amphenol RF SMB RF Connector 903-373J-51A

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB RF Connector - 903-373J-51A - Amphenol RF
Danbury, CT, USA
SMB RF Connector
903-373J-51A
SMB RF Connector 903-373J-51A
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
SMB Connector - 903-373J-51A - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
903-373J-51A
SMB Connector 903-373J-51A
SMB Right Angle PCB Jack 50 Ohm Through

SMB Right Angle PCB Jack 50 Ohm Through

Buy Now
Swedesboro, NJ, United States
Connectors
903-373J-51A
Connectors 903-373J-51A
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
903-373J-51A
RF & Microwave 903-373J-51A
RF

RF

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 38-SIP, 10 Leads, Offset Leads Product Status: Active Connector Type: Header, Cuttable Contact Termination: Crimp or Solder Shield Termination: Crimp Impedance: Not Required(ohm) Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 38-SIP, 10 Leads, Offset Leads
Product Status: Active
Connector Type: Header, Cuttable
Contact Termination: Crimp or Solder
Shield Termination: Crimp
Impedance: Not Required(ohm)
Mounting Type: Requires Holder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 903-373J-51A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
903-373J-51A
RF Coaxial Board Mount Connector 903-373J-51A
SMB Right Angle PCB Jack Through Hole 50 Ohm

SMB Right Angle PCB Jack Through Hole 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1243-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1243-ND
Coaxial Connector (RF) Assemblies ARF1243-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf - 51F3920 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
51F3920
Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 51F3920
RF/COAXIAL, SMB JACK, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Smb Right Angle Pcb Jack, 50 Ohm Rohs Compliant Amphenol - 80AH1257 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Pcb Jack, 50 Ohm Rohs Compliant Amphenol
80AH1257
Smb Right Angle Pcb Jack, 50 Ohm Rohs Compliant Amphenol 80AH1257
SMB RIGHT ANGLE PCB JACK, 50 OHM ROHS COMPLIANT: YES

SMB RIGHT ANGLE PCB JACK, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
connector,rf coaxial,smb pcb jack receptacle,male contact,tin plated,gold cont - 70142748 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb pcb jack receptacle,male contact,tin plated,gold cont
70142748
connector,rf coaxial,smb pcb jack receptacle,male contact,tin plated,gold cont 70142748
SMB connectors meet or exceed the requirements of MIL-C-39012 series SMB. These subminiature connectors feature snap-on mating. 50 ohm impedance voltage rating of 375 V peak. The bodies are brass with gold, or nickel plating. Contacts are gold plated. Insulators TFE.

SMB connectors meet or exceed the requirements of MIL-C-39012 series SMB. These subminiature connectors feature snap-on mating. 50 ohm impedance voltage rating of 375 V peak. The bodies are brass with gold, or nickel plating. Contacts are gold plated. Insulators TFE.

Supplier's Site
RF Connectors / Coaxial Connectors - 903-373J-51A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
903-373J-51A
RF Connectors / Coaxial Connectors 903-373J-51A
RF Connectors / Coaxial Connectors PC R/A JCK TIN LEAD

RF Connectors / Coaxial Connectors PC R/A JCK TIN LEAD

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Win Source Electronics Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 903-373J-51A 903-373J-51A 903-373J-51A ARF1243-ND 51F3920 80AH1257 70142748 903-373J-51A
Product Name SMB RF Connector SMB Connector Connectors,Interconnects RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf Smb Right Angle Pcb Jack, 50 Ohm Rohs Compliant Amphenol connector,rf coaxial,smb pcb jack receptacle,male contact,tin plated,gold cont RF Connectors / Coaxial Connectors
Connector Type SMB SMB; Jack, Male Pin SMB
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Jack Right Angle Right Angle Right Angle
Termination Crimp or Solder Solder
Unlock Full Specs
to access all available technical data