Amphenol RF Coaxial Connector (RF) Assemblies 901-10799

Description
SMA STRAIGHT CRIMP JACK RG-178 R
Request a Quote Datasheet
Description
SMA STRAIGHT CRIMP JACK RG-178 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10799-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10799-ND
Coaxial Connector (RF) Assemblies 115-901-10799-ND
SMA STRAIGHT CRIMP JACK RG-178 R

SMA STRAIGHT CRIMP JACK RG-178 R

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
901-10799
Connectors 901-10799
RF Connector

RF Connector

Buy Now
Rf Connector, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 62AK1251 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
62AK1251
Rf Connector, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 62AK1251
RF CONNECTOR, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper

RF CONNECTOR, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10799-ND 901-10799 62AK1251
Product Name Coaxial Connector (RF) Assemblies Connectors Rf Connector, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details