SMA Straight Jack 50 Ohm 4-Hole Flange
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 3/8 4Hole Flng Gold Mech, Solder Cup
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 901-1GA200000AE | 115-901-1GA200000AE-ND | 901-1GA200000AE | 39AH9558 | 901-1GA200000AE |
| Product Name | SMA Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA |