Amphenol Corporation SMA PCB MOUNT JACK 901-10112

Description
SMA PCB MOUNT JACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMA PCB MOUNT JACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA PCB MOUNT JACK - 901-10112 - Amphenol RF
Danbury, CT, USA
SMA PCB MOUNT JACK
901-10112
SMA PCB MOUNT JACK 901-10112
SMA PCB MOUNT JACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA PCB MOUNT JACK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1963-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1963-ND
Coaxial Connector (RF) Assemblies ARF1963-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
SMA Connector - 901-10112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10112
SMA Connector 901-10112
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
901-10112
Connectors 901-10112
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 901-10112 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-10112
RF Coaxial Board Mount Connector 901-10112
SMA Straight PCB Jack Through Hole 50 Ohm

SMA Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 901-10112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10112
RF Connectors / Coaxial Connectors 901-10112
RF Connectors / Coaxial Connectors STRT PLG LMR200

RF Connectors / Coaxial Connectors STRT PLG LMR200

Buy Now Datasheet
Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 08N5251 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
08N5251
Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 08N5251
CONNECTOR, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 901-10112 ARF1963-ND 901-10112 901-10112 901-10112 08N5251
Product Name SMA PCB MOUNT JACK Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
Connector Type SMA SMA; Jack, Female Socket SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data