Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Straight Crimp Plug for RG-174 RG-188 RG-316 50 Ohm
SMA PLUG BRASS
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Crimp⁄Solder Center Contact SMA Plug Connector for Flexible Cable
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
Crimp termination.
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLG 174 316 Ni
| Amphenol RF | Richardson RFPD | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-9877-RFX | 901-9877-RFX | 901-9877-RFX | 901-9877-RFX | ARFX1214-ND | 70142753 | 01F2201 | 901-9877-RFX |
| Product Name | SMA RF Connector | RF Coaxial Cable Mount Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF & Microwave | Coaxial Connector (RF) Assemblies | connector,rf coaxial,sma str plug,crimp/solder,captive cont,rg174,188,316,50 ohm | Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | SMA | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | Straight | |||
| Termination | Solder | Crimp/Solder | Solder |