Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Right Angle Crimp Plug for RG-316 50 Ohm
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
ANGLE PLUG
RF Connectors / Coaxial Connectors R/A PLG 316DS GLD
RF/COAXIAL, SMB PLUG R/A, 50 OHM, CRIMP/SLDR; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium CopperRoHS Compliant: Yes
Right Angle Cable Plug SMB Coaxial Connector, 50 Ohms Impedance, Teflon Insulation
SMB connectors meet or exceed the requirements of MIL-C-39012 series SMB. These subminiature connectors feature snap-on mating. 50 ohm impedance voltage rating of 375 V peak. The bodies are brass with gold, or nickel plating. Contacts are gold plated. Insulators TFE.
For applications such as automotive, cable assemblies, PC⁄LAN, surge protection, video systems, automotive (GPS), components, process controls, telecom, base stations, instrumentation, radio boards, test and measurement.
| Amphenol RF | Richardson RFPD | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 903-289P-51A | 903-289P-51A | ARF1245-ND | 903-289P-51A | 903-289P-51A | 90F8473 | 04AK4430 | 70142738 |
| Product Name | SMB RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug R/a, 50 Ohm, Crimp/sldr; Connector Type Amphenol Rf | 903-289P-51A Amphenol Rf | connector,rf coaxial,smb rt angle plug,crimp/solder,rg174,179,187,188,316,50 ohm |
| Connector Type | SMB | SMB | SMB | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle |