Amphenol RF Coaxial Connector (RF) Assemblies 901-10812

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10812-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10812-ND
Coaxial Connector (RF) Assemblies 115-901-10812-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Conn, Sma, Jack, 50 Ohm, Rg178; Connector Type Amphenol Rf - 25AK8108 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Sma, Jack, 50 Ohm, Rg178; Connector Type Amphenol Rf
25AK8108
Rf Conn, Sma, Jack, 50 Ohm, Rg178; Connector Type Amphenol Rf 25AK8108
RF CONN, SMA, JACK, 50 OHM, RG178; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

RF CONN, SMA, JACK, 50 OHM, RG178; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10812-ND 25AK8108
Product Name Coaxial Connector (RF) Assemblies Rf Conn, Sma, Jack, 50 Ohm, Rg178; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 1222192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details