Amphenol Corporation SMA RF Connector 901-9841

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9841 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9841
SMA RF Connector 901-9841
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
SMA Connector - 901-9841 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-9841
SMA Connector 901-9841
SMA Straight Jack 50 Ohm

SMA Straight Jack 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF2004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2004-ND
Coaxial Connector (RF) Assemblies ARF2004-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Bulkhead Connector - 901-9841 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
901-9841
RF Coaxial Bulkhead Connector 901-9841
SMA Straight Jack Round Post 50 Ohm

SMA Straight Jack Round Post 50 Ohm

Supplier's Site
connector,rf coaxial,sma blkhd recept,front mount,post terminal,hex flange - 70142715 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma blkhd recept,front mount,post terminal,hex flange
70142715
connector,rf coaxial,sma blkhd recept,front mount,post terminal,hex flange 70142715
SMA Bulkhead Receptacle Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. The body is gold plated without nut & washer.

SMA Bulkhead Receptacle
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
The body is gold plated without nut & washer.

Supplier's Site
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf - 83F6710 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
83F6710
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf 83F6710
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9841 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9841
RF Connectors / Coaxial Connectors 901-9841
RF Connectors / Coaxial Connectors BULKHEAD RECEPTACLE HEX FLANGE POST Au

RF Connectors / Coaxial Connectors BULKHEAD RECEPTACLE HEX FLANGE POST Au

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 901-9841 901-9841 ARF2004-ND 901-9841 70142715 83F6710 901-9841
Product Name SMA RF Connector SMA Connector Coaxial Connector (RF) Assemblies RF Coaxial Bulkhead Connector connector,rf coaxial,sma blkhd recept,front mount,post terminal,hex flange Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack Straight
Mounting Bulkhead Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data