Amphenol RF Coaxial Connector (RF) Assemblies 901-10764

Description
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10764-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10764-ND
Coaxial Connector (RF) Assemblies 115-901-10764-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Conn, Sma, Jack, 50 Ohm, 1.37Mm Micro; Connector Type Amphenol Rf - 25AK8107 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Sma, Jack, 50 Ohm, 1.37Mm Micro; Connector Type Amphenol Rf
25AK8107
Rf Conn, Sma, Jack, 50 Ohm, 1.37Mm Micro; Connector Type Amphenol Rf 25AK8107
RF CONN, SMA, JACK, 50 OHM, 1.37MM MICRO; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1.37mm Micro; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF CONN, SMA, JACK, 50 OHM, 1.37MM MICRO; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1.37mm Micro; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10764-ND 25AK8107
Product Name Coaxial Connector (RF) Assemblies Rf Conn, Sma, Jack, 50 Ohm, 1.37Mm Micro; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
Cable Connectors - NCT-MRG-Z600-1 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1050786-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Coaxial Adapters - 1123514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details