Radiall Coaxial Connector (RF) Assemblies 9031-1023-001

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9031-1023-001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9031-1023-001-ND
Coaxial Connector (RF) Assemblies 2201-9031-1023-001-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 9031-1023-001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9031-1023-001
RF Connectors / Coaxial Connectors 9031-1023-001
RF Connectors / Coaxial Connectors SMA F STR SQF CR 5/50D

RF Connectors / Coaxial Connectors SMA F STR SQF CR 5/50D

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-9031-1023-001-ND 9031-1023-001
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details