Manufacturer: Amphenol RF Division
Win Source Part Number: 1092011-901-165
Packaging: Bulk
Fastening Type: Bayonet Lock, Threaded
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Beryllium Copper, Brass
Style: Straight
Body Finish: Gold; Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Convert From (Adapter End): BNC Plug, Male Pin
Convert To (Adapter End): SMA Jack, Female Socket
Adapter Type: Plug to Jack
Adapter Series: BNC to SMA
Center Gender: Female to Male
Conversion Type: Between Series
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF Adapters - Between Series BNC PLUG TO SMA JACK VSWR:1.3MAX DC-4GHz
SMA Jack to BNC Plug Between Series Adapters
RF/COAXIAL ADAPTER, SMA JACK-BNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1092011-901-165 | ARF1103-ND | 901-165 | 901-165 | 70142808 | 98F2747 |
| Product Name | Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 901-165 | Coaxial Connector (RF) Adapters | adapters | RF Adapters - Between Series | connector,rf coaxial,between series adapter,sma jack to bnc plug | Rf/coaxial Adapter, Sma Jack-Bnc Plug; Convert From Coax Type Amphenol Rf |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Frequency | 4.000 GHz | 4.000 GHz | ||||
| Connector Type | BNC; SMA | BNC; SMA |