SMA (M) SOLDER FOR .141 SEMI-RIGID CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Straight Solder Plug for .141 Semi-Rigid Cable 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Series Connector, Straight Body Style, Pin Contact
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLG .141S/R GLD
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-9868-RFX | 901-9868-RFX | 901-9868-RFX | ARFX1209-ND | 70142771 | 19C5344 | 901-9868-RFX |
| Product Name | SMA RF Connector | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | connector,rf coaxial,sma str plug,solder/solder,captive cont,0.141 semi-rigid | Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | Straight | ||
| Termination | Solder | Solder | Solder |