Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Straight Crimp Plug for RG-142 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Series Connector, Straight Body Style, Pin Contact
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
-SF is passivated finish on body and nut. Others have gold-plated body and nut.
It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
RF Connectors / Coaxial Connectors sma str plug CRIMP/SOLDER
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-9601-1SF | 901-9601-1SF | ARF1809-ND | 70142696 | 901-9601-1SF | 93F1349 |
| Product Name | SMA RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | connector,rf coaxial,sma str plug,crinp/solder,rg55b,142b,223,400,passivated | RF Connectors / Coaxial Connectors | Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight | Straight; Straight Plug | |
| Termination | Crimp | Crimp/Solder | Solder |