Amphenol RF Coaxial Connector (RF) Adapters 901-9988-RFX

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARFX3068-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARFX3068-ND
Coaxial Connector (RF) Adapters ARFX3068-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
adapters - 901-9988-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Plug to SMA Jack

SMA Plug to SMA Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-9988-RFX
RF & Microwave 901-9988-RFX
RF

RF

Buy Now
Rf Adapter, Sma Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 19C5354 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
19C5354
Rf Adapter, Sma Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 19C5354
RF ADAPTER, SMA PLUG-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial

RF ADAPTER, SMA PLUG-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial

Supplier's Site Datasheet
RF Adapters - In Series - 901-9988-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
901-9988-RFX
RF Adapters - In Series 901-9988-RFX
RF Adapters - In Series PLUG TO JACK ANGLE ADAPTER

RF Adapters - In Series PLUG TO JACK ANGLE ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ARFX3068-ND 901-9988-RFX 19C5354 901-9988-RFX
Product Name Coaxial Connector (RF) Adapters adapters Rf Adapter, Sma Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details