Amphenol RF SMA RF Connector 901-10011

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-10011 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-10011
SMA RF Connector 901-10011
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1939-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1939-ND
Coaxial Connector (RF) Assemblies ARF1939-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 901-10011 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10011
RF Coaxial Cable Mount Connector 901-10011
SMA Straight Crimp Plug for LMR-240 50 Ohm

SMA Straight Crimp Plug for LMR-240 50 Ohm

Supplier's Site
connector,rf coaxial,sma str plug,crimp/solder,for LMR240,passivated body&nut - 70142704 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma str plug,crimp/solder,for LMR240,passivated body&nut
70142704
connector,rf coaxial,sma str plug,crimp/solder,for LMR240,passivated body&nut 70142704
Straight Cable Plugs Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. The SMA plugs for flexible cables.

Straight Cable Plugs
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
The SMA plugs for flexible cables.

Supplier's Site
RF Connectors / Coaxial Connectors - 901-10011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10011
RF Connectors / Coaxial Connectors 901-10011
RF Connectors / Coaxial Connectors SMA PLUG CRIMP RG8X

RF Connectors / Coaxial Connectors SMA PLUG CRIMP RG8X

Buy Now Datasheet
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 96B5584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
96B5584
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 96B5584
CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8/X, LMR-240; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8/X, LMR-240; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 901-10011 ARF1939-ND 901-10011 70142704 901-10011 96B5584
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector connector,rf coaxial,sma str plug,crimp/solder,for LMR240,passivated body&nut RF Connectors / Coaxial Connectors Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1060960-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
7 suppliers
Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details