Amphenol RF Coaxial Connector (RF) Assemblies 901-1PF705590AE

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-1PF705590AE-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-1PF705590AE-ND
Coaxial Connector (RF) Assemblies 115-901-1PF705590AE-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
SMA Connector - 901-1PF705590AE - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-1PF705590AE
SMA Connector 901-1PF705590AE
SMA Straight PCB Jack 50 Ohm 4-Hole Flan

SMA Straight PCB Jack 50 Ohm 4-Hole Flan

Buy Now
RF Coaxial Panel Mount Connector - 901-1PF705590AE - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-1PF705590AE
RF Coaxial Panel Mount Connector 901-1PF705590AE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 901-1PF705590AE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-1PF705590AE
RF Connectors / Coaxial Connectors 901-1PF705590AE
RF Connectors / Coaxial Connectors 3/8 4Hole Flng Pass Epoxy, Post Contact

RF Connectors / Coaxial Connectors 3/8 4Hole Flng Pass Epoxy, Post Contact

Buy Now Datasheet
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 39AH9562 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
39AH9562
Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 39AH9562
RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-1PF705590AE-ND 901-1PF705590AE 901-1PF705590AE 901-1PF705590AE 39AH9562
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Coax Connectors - 1052455-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
4 suppliers
Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details