Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Straight PCB Jack 50 Ohm Through Ho
SMB Straight PCB Jack Through Hole Slide-On 50 Ohm
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors PC VT JCK GLD
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 903-409J-53P | 903-409J-53P | 903-409J-53P | ARF1883-ND | 903-409J-53P | 66F9593 |
| Product Name | SMB RF Connector | SMB Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB; Jack, Male Pin | SMB | |||
| Gender | Male / Plug | Female / Jack | Male / Plug | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |