Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Straight PCB Plug Through Hole Slide-On 50 Ohm
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SMB Straight PCB Plug 50 Ohm Through Hol
RF Connectors / Coaxial Connectors PC VT PLG GLD
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium CopperRoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 903-410P-53P | 903-410P-53P | ARF1719-ND | 903-410P-53P | 903-410P-53P | 66F9594 |
| Product Name | SMB RF Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | SMB Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB; Plug, Female Socket | SMB | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | ||
| Category | Coaxial Connector; RF and Microwave Connector |