Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, SMA JACK-N PLUG, CONVERT FROM COAX TYPE:SMA, CONVERT FROM GENDER:JACK, CONVERT TO COAX TYPE:N, CONVERT TO GENDER:PLUG, ADAPTER BODY STYLE:STRAIGHT ADAPTER, IMPEDANCE:50OHM, CONNECTOR TYPE:INTER SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RF/COAXIAL ADAPTER, SMA JACK-N PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
SMA Jack to N Plug Between Series Adapters
CONN ADAPT N PLUG TO SMA JACK
RF Adapters - Between Series N PLUG TO SMA JACK
| Powell Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 901-294 | ARF1106-ND | 15980575 | 90F8461 | 70142813 | 901-294 | 901-294 |
| Product Name | Connectors | Coaxial Connector (RF) Adapters | Connector/Terminal/Pin | Rf/coaxial Adapter, Sma Jack-N Plug; Convert From Coax Type Amphenol Rf | connector,rf coaxial,between series adapter,sma jack to n plug | Coaxial Connector (RF) Adapters | RF Adapters - Between Series |
| Connector Type | SMA; Type N | SMA | SMA | ||||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug | Male / Plug; Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |