Radiall Coaxial Connector (RF) Assemblies 9003-1213-002

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9003-1213-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9003-1213-002-ND
Coaxial Connector (RF) Assemblies 2201-9003-1213-002-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 9003-1213-002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9003-1213-002
RF Coaxial Panel Mount Connector 9003-1213-002
SMA Straight Jacks Stripline Receptacles

SMA Straight Jacks Stripline Receptacles

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9003-1213-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9003-1213-002
RF Connectors / Coaxial Connectors 9003-1213-002
RF Connectors / Coaxial Connectors SMA F STR SMT 2/50S

RF Connectors / Coaxial Connectors SMA F STR SMT 2/50S

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-9003-1213-002-ND 9003-1213-002 9003-1213-002
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

F Female To F Female RF Adapter - ET-FFS-FFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059410-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Geometry Straight
Frequency 0.300 GHz
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 350 volts
View Details