Amphenol RF Coaxial Connector (RF) Assemblies 901-10763

Description
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10763-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10763-ND
Coaxial Connector (RF) Assemblies 115-901-10763-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Conn, Sma, Jack, 50 Ohm, 1.32Mm Micro; Connector Type Amphenol Rf - 25AK8106 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Sma, Jack, 50 Ohm, 1.32Mm Micro; Connector Type Amphenol Rf
25AK8106
Rf Conn, Sma, Jack, 50 Ohm, 1.32Mm Micro; Connector Type Amphenol Rf 25AK8106
RF CONN, SMA, JACK, 50 OHM, 1.32MM MICRO; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1.32mm Micro; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF CONN, SMA, JACK, 50 OHM, 1.32MM MICRO; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1.32mm Micro; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10763-ND 25AK8106
Product Name Coaxial Connector (RF) Assemblies Rf Conn, Sma, Jack, 50 Ohm, 1.32Mm Micro; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051852-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Triax
Geometry Straight
Voltage Rating 400 volts
View Details