Amphenol RF SMA RF Connector 901-9889-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9889-RFX - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9889-RFX
SMA RF Connector 901-9889-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARFX1227-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1227-ND
Coaxial Connector (RF) Assemblies ARFX1227-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365240-901-9889-RFX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365240-901-9889-RFX
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365240-901-9889-RFX
Win Source Part Number: 1365240-901-9889-RFX Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -65°C ~ 165°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol RF Package: Bulk Product Status: Active Base Product Number: 901-98 Mounting Type: Panel Mount HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Solder Cup Connector Type: Receptacle, Female Socket Fastening Type: Threaded Mounting Feature: Bulkhead - Rear Side Nut Housing Color: Silver Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut Impedance: 50Ohm Body Material: Brass Frequency - Max: 18 GHz Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: SMA Number of Ports: 1 Shield Termination: Solder Center Contact Material: Beryllium Copper Body Finish: Nickel Center Contact Plating: Gold

Win Source Part Number: 1365240-901-9889-RFX
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 901-98
Mounting Type: Panel Mount
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder Cup
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Mounting Feature: Bulkhead - Rear Side Nut
Housing Color: Silver
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 18 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethylene (PTFE)
Connector Style: SMA
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Body Finish: Nickel
Center Contact Plating: Gold

Buy Now Datasheet
RF Coaxial Bulkhead Connector - 901-9889-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
901-9889-RFX
RF Coaxial Bulkhead Connector 901-9889-RFX
SMA Straight Jack Solder Cup Bulkhead 50 Ohm

SMA Straight Jack Solder Cup Bulkhead 50 Ohm

Supplier's Site Datasheet
SMA Connector - 901-9889-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-9889-RFX
SMA Connector 901-9889-RFX
SMA Straight Jack 50 Ohm Bulkhead - Fro

SMA Straight Jack 50 Ohm Bulkhead - Fro

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-9889-RFX
RF & Microwave 901-9889-RFX
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
901-9889-RFX
Connectors 901-9889-RFX
RF Connector

RF Connector

Buy Now
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf - 01F2202 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
01F2202
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf 01F2202
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,sma blkhd recept,front mount,solder cup terminal,nickel plt - 70142766 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma blkhd recept,front mount,solder cup terminal,nickel plt
70142766
connector,rf coaxial,sma blkhd recept,front mount,solder cup terminal,nickel plt 70142766
SMA Bulkhead Receptacles Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). 50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon. The nickel plated body material.

SMA Bulkhead Receptacles
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
The nickel plated body material.

Supplier's Site
RF Connectors / Coaxial Connectors - 901-9889-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9889-RFX
RF Connectors / Coaxial Connectors 901-9889-RFX
RF Connectors / Coaxial Connectors BLHD JCK S/CUP Ni

RF Connectors / Coaxial Connectors BLHD JCK S/CUP Ni

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Win Source Electronics Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-9889-RFX ARFX1227-ND 1365240-901-9889-RFX 901-9889-RFX 901-9889-RFX 01F2202 70142766 901-9889-RFX
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Coaxial Bulkhead Connector SMA Connector Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf connector,rf coaxial,sma blkhd recept,front mount,solder cup terminal,nickel plt RF Connectors / Coaxial Connectors
Connector Type SMA SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight Straight
Mounting Bulkhead Panel Mount Panel Mount Bulkhead Bulkhead - Front Mount
Unlock Full Specs
to access all available technical data