Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
SMA Straight Adapter, Plug-Plug, Gold Plated Material Body
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
RF Adapters - In Series R/A P-J
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF2075-ND | 901-125-11 | 70142727 | 901-125-11 | 89F2878 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | connector,rf coaxial,sma in-series adapter,rt angle plug to jack,gold plated | RF Adapters - In Series | Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA | SMA | |||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |