Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder
Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder
Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder
RF Connectors / Coaxial Connectors MicroSwitch PCB Strt Jack Surf Mnt 50 ohm
RF MICRO-SWITCH PCB STRAIGHT JACK,SURFACE MOUNT, 50 OHM ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 902-9235 | 115-902-9235TR-ND | 902-9235 | 23AH3940 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Micro-Switch Pcb Straight Jack,surface Mount, 50 Ohm Rohs Compliant Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | Jack, Female Socket | |||
| Mounting | Surface Mount | |||
| Gender | Female / Jack |