Amphenol Corporation SMA End Launch Jack 901-10110

Description
SMA End Launch Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMA End Launch Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA End Launch Jack - 901-10110 - Amphenol RF
Danbury, CT, USA
SMA End Launch Jack
901-10110
SMA End Launch Jack 901-10110
SMA End Launch Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA End Launch Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 901-10110 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-10110
RF Coaxial Board Mount Connector 901-10110
SMA End Launch PCB Jack with Through Hole Legs 50 Ohm

SMA End Launch PCB Jack with Through Hole Legs 50 Ohm

Supplier's Site
SMA Connector - 901-10110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10110
SMA Connector 901-10110
SMA Edge Mount PCB Jack 50 Ohm

SMA Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
901-10110
Connectors 901-10110
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - 901-10110-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-10110-ND
Coaxial Connector (RF) Assemblies 901-10110-ND
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-10110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10110
RF Connectors / Coaxial Connectors 901-10110
RF Connectors / Coaxial Connectors END LAUNCH PCB JACK RIGHT ANGLE

RF Connectors / Coaxial Connectors END LAUNCH PCB JACK RIGHT ANGLE

Buy Now Datasheet
Sma Pcb End Launch Straight Jack 50 Ohm / Bulk Rohs Compliant Amphenol Rf - 08N5250 - Newark, An Avnet Company
Chicago, IL, United States
Sma Pcb End Launch Straight Jack 50 Ohm / Bulk Rohs Compliant Amphenol Rf
08N5250
Sma Pcb End Launch Straight Jack 50 Ohm / Bulk Rohs Compliant Amphenol Rf 08N5250
SMA PCB End Launch Straight Jack 50 Ohm / Bulk RoHS Compliant: Yes

SMA PCB End Launch Straight Jack 50 Ohm / Bulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 901-10110 901-10110 901-10110 901-10110-ND 901-10110 08N5250
Product Name SMA End Launch Jack RF Coaxial Board Mount Connector SMA Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Sma Pcb End Launch Straight Jack 50 Ohm / Bulk Rohs Compliant Amphenol Rf
Connector Type SMA SMA; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details