Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA SMA PLG SOLD TYPE 086 SRC
SMA Straight Solder Plug for .086 Semi-Rigid Cable 50 Ohm
SMA STRAIGHT SOLDER PLUG FOR . AML901-9723
Solder to Straight Body⁄Pre-Assembled SMA Plug Connector for Semi-Rigid Cable
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
Solder to body⁄pre-assembled center contact.
RF Connectors / Coaxial Connectors SMA PLG .086 RG405
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Richardson RFPD | Heilind Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-9723 | 901-9723 | ARF1184-ND | Amphenol RF 901-9723 | 901-9723 | 901-9723 | 70142691 | 901-9723 | 50F2433 |
| Product Name | SMA RF Connector | SMA Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | connector,rf coaxial,sma str plug,solder/plugable,for 0.085 semi-rigid,passivate | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | |
| Connector Type | SMA | SMA | SMA | ||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | Straight | Straight | Straight; Straight Plug | ||||
| Mounting | Free Hanging (In-Line) |