Amphenol Corporation SMA RF Connector 901-143-6RFX

Description
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-143-6RFX - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-143-6RFX
SMA RF Connector 901-143-6RFX
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Four Legs
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 901-143-6RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
901-143-6RFX
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 901-143-6RFX
CONN SMA JACK R/A 50 OHM PCB

CONN SMA JACK R/A 50 OHM PCB

Buy Now
Coaxial Connectors - 1440938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440938
Coaxial Connectors 1440938
Amphenol RF 901-143-6RFX

Amphenol RF 901-143-6RFX

Supplier's Site
SMA Connector - 901-143-6RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-143-6RFX
SMA Connector 901-143-6RFX
SMA Right Angle PCB Jack 50 Ohm

SMA Right Angle PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
901-143-6RFX
Connectors 901-143-6RFX
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
SMA Connector
901-143-6RFX
SMA Connector 901-143-6RFX
SMA SMA JACK RA PC MOUNT

SMA SMA JACK RA PC MOUNT

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-143-6RFX
RF & Microwave 901-143-6RFX
RF

RF

Buy Now
RF Coaxial Board Mount Connector - 901-143-6RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-143-6RFX
RF Coaxial Board Mount Connector 901-143-6RFX
SMA Right Angle PCB Jack 50 Ohm

SMA Right Angle PCB Jack 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX1232-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1232-ND
Coaxial Connector (RF) Assemblies ARFX1232-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-901-143-6RFX
50 OHM Electronic Connector 437-901-143-6RFX
CONN SMA JACK R/A 50 OHM PCB Product overview: 901-143-6RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-143-6RFX can be used for catalog matching and distributor lookup.

CONN SMA JACK R/A 50 OHM PCB Product overview: 901-143-6RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-143-6RFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 901-143-6RFX - 844422-901-143-6RFX - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 901-143-6RFX
844422-901-143-6RFX
Coaxial Connectors (RF) - 901-143-6RFX 844422-901-143-6RFX
Manufacturer: AMPHENOL Win Source Part Number: 844422-901-143-6RFX Operating Temperature Range: -65°C ~ 165°C Features: SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder Package: Bulk Mounting: Through Hole, Right Angle Family Name: 901-14 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4010 Other Part Number: 901-143-6-RFX, 9011436RFX, ARFX1232, Q3726734

Manufacturer: AMPHENOL
Win Source Part Number: 844422-901-143-6RFX
Operating Temperature Range: -65°C ~ 165°C
Features: SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 901-14
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4010
Other Part Number: 901-143-6-RFX, 9011436RFX, ARFX1232, Q3726734

Buy Now Datasheet
connector,rf coaxial,sma rt angle pcb jack recept,4 legs,blunt post term,gold - 70142769 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma rt angle pcb jack recept,4 legs,blunt post term,gold
70142769
connector,rf coaxial,sma rt angle pcb jack recept,4 legs,blunt post term,gold 70142769
SMA Brass Printed Circuit Board Jack Receptacles Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). 50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon. The gold plated body material.

SMA Brass Printed Circuit Board Jack Receptacles
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
The gold plated body material.

Supplier's Site
Coaxial Connector (RF) Assemblies - 901-143-6RFX - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
901-143-6RFX
Coaxial Connector (RF) Assemblies 901-143-6RFX
CONN SMA JACK R/A 50 OHM PCB

CONN SMA JACK R/A 50 OHM PCB

Supplier's Site
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf - 34C8150 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
34C8150
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 34C8150
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Right Angle Jack, 50Ohm; Connector Type Amphenol Rf - 51Y5231 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Right Angle Jack, 50Ohm; Connector Type Amphenol Rf
51Y5231
Rf Coaxial, Sma, Right Angle Jack, 50Ohm; Connector Type Amphenol Rf 51Y5231
RF COAXIAL, SMA, RIGHT ANGLE JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes

RF COAXIAL, SMA, RIGHT ANGLE JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-143-6RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-143-6RFX
RF Connectors / Coaxial Connectors 901-143-6RFX
RF Connectors / Coaxial Connectors R/A PCB RECEPTACLE

RF Connectors / Coaxial Connectors R/A PCB RECEPTACLE

Buy Now Datasheet

Technical Specifications

  Amphenol RF Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 901-143-6RFX 901-143-6RFX 1440938 901-143-6RFX 901-143-6RFX ARFX1232-ND 437-901-143-6RFX 844422-901-143-6RFX 70142769 901-143-6RFX 34C8150 51Y5231 901-143-6RFX
Product Name SMA RF Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connectors SMA Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector Coaxial Connectors (RF) - 901-143-6RFX connector,rf coaxial,sma rt angle pcb jack recept,4 legs,blunt post term,gold Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf Rf Coaxial, Sma, Right Angle Jack, 50Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA; Jack, Female Socket SMA SMA SMA
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Jack Right Angle; Right Angle Jack Right Angle
Category Coaxial Connector Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data