Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium CopperRoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA VT JCK PCB
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-144-2 | ARF2032-ND | 901-144-2 | 9011442 | 83F6692 | 901-144-2 |
| Product Name | SMA RF Connector | Coaxial Connector (RF) Assemblies | SMA Connector | RF Coaxial Board Mount Connector | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Jack | Straight | |||
| Category | Coaxial Connector; RF and Microwave Connector |