SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF COAX CONN, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.085" Semi Rigid; Frequency Max:34GHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-901-10708-ND | 78AH6955 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA |