DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| 4.1/9.5 Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| 7/16 DIN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| 78_Z-2-2-1 | |
| 78_Z-3-2-3 | |
| 78_Z-4-2-1 | |
| 78_Z-5-2-3 | |
| 78_Z-6-2-1 | |
| 78_Z-7-2-3 | |
| 78_Z-8-1-1 | |
| 78_Z-9-2-1 | |
| 81_BMA-50-0-1/111_NE | |
| 81_MCX-50-0-6/111_NE | |
| 81_MCX-50-0-6/111_NH | |
| 81_MCX-50-0-9/111_NH | |
| 81_MMBX-50-0-11/111_ NM | |
| 81_MMBX-50-0-2/111_N H | |
| 81_MMBX-50-0-2/111_N M | |
| 81_MMBX-S50-0-1/111_ NE | |
| 81_MMBX-S50-0-1/111_ NH | |
| 81_SMB-50-0-41/111_N E | |
| 81_SMB-50-0-41/111_N H | |
| 81_SMB-50-0-41/133_N E | |
| 81_SMP-S50-0-L1/111_ NE | |
| 81_SMP-S50-0-S1/111_ NE | |
| 82_BMA-50-0-1/111_NE | |
| 82_BNC-50-0-1/111_NE | |
| 82_BNC-50-0-1/111_NH | |
| 82_BNC-50-0-1/133_NE | |
| 82_BNC-50-0-1/133_NH | |
| 82_BNC-75-0-2/122_NE | |
| 82_BNC-75-0-2/122_NH | |
| 82_MBX-50-0-28/111_N E | |
| 82_MBX-50-0-28/111_N H | |
| 82_MBX-50-0-28/111_N M | |
| 82_MBX-50-0-3/111_NE | |
| 82_MBX-50-0-3/111_NH | |
| 82_MBX-50-0-4/113_NH | |
| 82_MBX-50-0-4/113_NM | |
| 82_MBX-S50-0-1/111_N E | |
| 82_MBX-S50-0-1/111_N H | |
| 82_MBX-S50-0-1/111_N M | |
| 82_MBX-S50-0-2/113_N E | |
| 82_MBX-S50-0-2/113_N H | |
| 82_MBX-S50-0-2/113_N M | |
| 82_MBX-S50-0-23/111_ NE | |
| 82_MBX-S50-0-23/111_ NH | |
| 82_MBX-S50-0-23/111_ NM | |
| 82_MBX-S50-0-24/111_ NE | |
| 82_MBX-S50-0-24/111_ NH | |
| 82_MCX-50-0-10/111_N E | |
| 82_MCX-50-0-10/111_N H | |
| 82_MCX-50-0-17/111_N H-1 | |
| 82_MCX-50-0-19/111_N E | |
| 82_MCX-50-0-19/111_N M | |
| 82_MCX-50-0-42/111_T H | |
| 82_MCX-75-0-4/111_NE | |
| 82_MCX-S50-0-29/111_ NE | |
| 82_MCX-S75-0-2/111_N E | |
| 82_MCX-S75-0-2/111_N H | |
| 82_MFBX-50-0-3/111_N E | |
| 82_MFBX-50-0-4/111_N E | |
| 82_MFBX-S50-0-6/111_ NE | |
| 82_MFBX-S50-0-6/111_ NM | |
| 82_MFBX-S50-0-8/111_ NE | |
| 82_MFBX-S50-0-8/111_ NM | |
| 82_MMBX-50-0-14/111_ NM | |
| 82_MMBX-50-0-2/111_N M | |
| 82_MMBX-50-0-4/111_N H | |
| 82_MMBX-S50-0-13/111 _NH | |
| 82_MMBX-S50-0-15/111 _NE | |
| 82_MMBX-S50-0-15/111 _NH | |
| 82_MMBX-S50-0-15/111 _NM | |
| 82_MMBX-S50-0-20/111 _NE | |
| 82_MMBX-S50-0-20/111 _NM | |
| 82_MMBX-S50-0-3/111_ NE | |
| 82_MMCX-50-0-18/111_ OM | |
| 82_MMCX-50-0-8/111_O M | |
| 82_MMCX-S50-0-2/111_ KH | |
| Adapter Coaxial Connector 1.6/5.6 Plug, Male Pin To 1.6/5.6 Jack, Female Socket; Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To F Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To F Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector F Plug, Male Pin To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To FME Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SSMB Jack, Male Pin To SSMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector To | |
| Adapter Coaxial Connector Triaxial Jack, Female Socket To Triaxial Jack, Female Socket | |
| Adapter Coaxial Connector Twinaxial Jack, Female Socket To Twinaxial Jack, Female Socket Non-Constant | |
| BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Panel Mount Solder Cup | |
| COAX ADAPT 7/16 TO 7/16 | |
| COAX ADAPT SMA TO SMA | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| COAXIAL D-SUB CONTACT | |
| COAXIAL TERMINATION, 50 OHM, MCX | |
| COAXIAL TERMINATION, 50 OHM, N, | |
| COAXIAL TERMINATION, 50 OHM, SMB | |
| COAXIAL TERMINATION, 75 OHM, BNC | |
| COAXIAL TERMINATION, 75 OHM, TNC | |
| CONN BEAD 2.92MM CONNECTORS | |
| CONN BEAD BMA CONNECTORS | |
| CONN INSULATING WASHER BNC CON | |
| CONN INSULATING WASHER N TYPE CO | |
| CONN INSULATING WASHER QLA CON | |
| CONN INSULATING WASHER SMA CON | |
| CONN INSULATING WASHER SMB CON | |
| CONN INSULATING WASHR BNC-TNC CO | |
| CONN SLEEVE RG-179, 188 CABLE | |
| CONN SLEEVE RG-223 CABLE | |
| CONN SLEEVE RG-58 CABLE | |
| CONN SLEEVE RG-59 CABLE | |
| CONN SOLDER TAG BNC CONNECTORS | |
| CONN SOLDER TAG N TYPE CON | |
| CONN TREM ADAPTER JC-PL BNC 50OH | |
| CONN TREM JAC FM S 7/16 DIN 50OH | |
| CONN TREM JAC FM S BMA 50OH | |
| CONN TREM JAC FM S BNC 50OH | |
| CONN TREM JAC FM S MMCX 50OH | |
| CONN TREM JAC FM S N-TYPE 50OH | |
| CONN TREM JAC FM S QMA 50OH | |
| CONN TREM JACK FM S SMA 50OH | |
| CONN TREM JACK FM S TNC 50OH | |
| CONN TREM PLG MAL 7/16 DIN 50OH | |
| CONN TREM PLG MALE N-TYPE 50OH | |
| CONN TREM PLG MALE N-TYPE 75OH | |
| CONN TREM PLG MALE PIN MMCX 50OH | |
| CONN TREM PLG MALE PIN MMPX 50OH | |
| CONN TREM PLG MLE PIN NEX10 50OH | |
| CONN TREM PLUG MALE PIN BNC 50OH | |
| CONN TREM PLUG MALE PIN BNC 75OH | |
| CONN TREM PLUG MALE PIN MCX 50OH | |
| CONN TREM PLUG MALE PIN QLA 50OH | |
| CONN TREM PLUG MALE PIN QMA 50OH | |
| CONN TREM PLUG MALE PIN SMA 50OH | |
| CONN TREM PLUG MALE PIN SMC 50OH | |
| CONN TREM PLUG MALE PIN TNC 50OH | |
| Connector Cap (Cover) For SMA Jacks | |
| Connector Cap (Cover), Dust For SSMC Plugs | |
| Connector For | |
| Connector Housing For SMP Plugs | |
| Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| Connector Sleeve For | |
| Connector | |
| Contact Gold Coaxial Pin, Center RG-174, 188, 316 Crimp | |
| Contact | |
| FAKRA 2 POS., VERT, TH, ASS Y | |
| FAKRA, 1 POS, EDGE MOUNT, 12 OCL | |
| FAKRA, 1 POS, EDGE MOUNT, 6 OCLO | |
| FAKRA, 1 POS, EXT-EDGE, ASS'Y 12 | |
| FAKRA, 1 POS, EXT-EDGE, ASS'Y 9 | |
| FAKRA, 2 POS, EXT-EDGE, ASS Y 12 | |
| IMPEDANCE TI 795-1R, 3PCS | |
| JACK HOUSING, 2 POSN, FAKRA, KEY | |
| JACK KIT, 1 POS, RG-59, FAKRA, U | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| MMCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| N Type, Twinaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder | |
| N Type, Twinaxial Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup | |
| PGPBX STRAIGHT PCB PLUG | |
| Pin Contact Coax Gold | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB Connector Plug, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| SMB, Fakra Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMP F STR NA SD .085 | |
| SMPM FEMALE VITA 67.3 BACKPLANE | |
| SMPM MALE VITA 67.3 PLUG-IN CONT | |
| Socket Contact Coax Gold | |
| SSLB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SSLB Connector Plug, Female Socket 50Ohm Panel Mount Turret | |
| SSLB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SSLB Connector Plug, Female Socket Through Hole Solder | |
| SSMB / STRAIGHT JACK MALE SOLDER | |
| SSMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount Turret | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Turret | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SSMB Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SSMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SSMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SSMB Connector Jack, Male Pin Panel Mount Crimp | |
| SSMB Connector Plug, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SSMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SSMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SSMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| SSMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SSMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SSMC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SSMC Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp | |
| SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Turret | |
| SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SSMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SSMC Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SSMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| TERMINATION, 1.85MM-F, 65GHZ, 1W | |
| TERMINATION, 1.85MM-M, 65GHZ, 1W | |
| Terminator Coax Connector 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket BMA 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket SMP 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket SMPM 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket SMPM | |
| Terminator Coax Connector Jack, Female Socket SMPS 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin N Type 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMPS 50 Ohms | |
| Terminator Coax Connector | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder | |
| UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| WR-MMCX_PCB CONNECTOR_ SMT JACK | |
| WR-TNC_CABLE CONNECTOR_RIGHT ANG | |
| WR-TNC_CABLE CONNECTOR_STRAIGHT | |
| WR-TNC_TNC PCB THT JACK_RIGHT AN | |
| WR-TNC_TNC PCB THT JACK_STRAIGHT |
| << Prev | Next >> |