Amphenol Corporation Coaxial Connector (RF) Adapters 901-9218

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF1799-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1799-ND
Coaxial Connector (RF) Adapters ARF1799-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
adapters - 901-9218 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
901-9218
adapters 901-9218
SMA Plug to SMA Plug

SMA Plug to SMA Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-9218
RF & Microwave 901-9218
RF

RF

Buy Now
RF Adapters - In Series - 901-9218 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
901-9218
RF Adapters - In Series 901-9218
RF Adapters - In Series SMA ST ADP

RF Adapters - In Series SMA ST ADP

Buy Now Datasheet
connector,rf coaxial,sma in-series adapter,straight plug to plug,gold plated - 70142722 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma in-series adapter,straight plug to plug,gold plated
70142722
connector,rf coaxial,sma in-series adapter,straight plug to plug,gold plated 70142722
SMA Straight Adapter, Plug-Plug, Gold Plated Material Body Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.

SMA Straight Adapter, Plug-Plug, Gold Plated Material Body
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.

Supplier's Site
Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amphenol Rf - 50F2438 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amphenol Rf
50F2438
Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amphenol Rf 50F2438
RF/COAXIAL ADAPTER, SMA PLUG-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ARF1799-ND 901-9218 901-9218 70142722 50F2438
Product Name Coaxial Connector (RF) Adapters adapters RF Adapters - In Series connector,rf coaxial,sma in-series adapter,straight plug to plug,gold plated Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amphenol Rf
Connector Type SMA SMA
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Geometry Right Angle
View Details
Coaxial Connector (RF) Assemblies - 1-1337625-0-ND - DigiKey
Specs
Connector Type Type N
Mounting Panel Mount
View Details
Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details