Amphenol RF Coaxial Connector (RF) Assemblies 901-9201-2ASF-T

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2422-ND
Coaxial Connector (RF) Assemblies ARF2422-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 901-9201-2ASF-T - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-9201-2ASF-T
RF Coaxial Cable Mount Connector 901-9201-2ASF-T
SMA Straight Plug for .085"" Semi-Rigid Anti-Torque Body 50 Ohm

SMA Straight Plug for .085"" Semi-Rigid Anti-Torque Body 50 Ohm

Supplier's Site
Rf Coaxial, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 77Y8801 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
77Y8801
Rf Coaxial, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 77Y8801
RF COAXIAL, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9201-2ASF-T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9201-2ASF-T
RF Connectors / Coaxial Connectors 901-9201-2ASF-T
RF Connectors / Coaxial Connectors SMA Str Solder Plug w/Anti-Torq Body

RF Connectors / Coaxial Connectors SMA Str Solder Plug w/Anti-Torq Body

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2422-ND 901-9201-2ASF-T 77Y8801 901-9201-2ASF-T
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Coaxial, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
End Launch Connectors - NELC-SF-6 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 7123135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 0.000 GHz
View Details