Amphenol Corporation SMA RF Connector 901-10252

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-10252 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-10252
SMA RF Connector 901-10252
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 901-10252-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-10252-ND
Coaxial Connector (RF) Assemblies 901-10252-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
SMA Connector - 901-10252 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10252
SMA Connector 901-10252
SMA Straight Jack 50 Ohm Bulkhead - Fron

SMA Straight Jack 50 Ohm Bulkhead - Fron

Buy Now
RF Coaxial Bulkhead Connector - 901-10252 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
901-10252
RF Coaxial Bulkhead Connector 901-10252
SMA Straight Jack IP-68 Round Post Bulkhead 50 Ohm

SMA Straight Jack IP-68 Round Post Bulkhead 50 Ohm

Supplier's Site
Sma Straight Jack Bulkhead Round Post 50 Ohm Ip68 / Individual Bag Amphenol Rf - 48AC2462 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Jack Bulkhead Round Post 50 Ohm Ip68 / Individual Bag Amphenol Rf
48AC2462
Sma Straight Jack Bulkhead Round Post 50 Ohm Ip68 / Individual Bag Amphenol Rf 48AC2462
SMA Straight Jack Bulkhead Round Post 50 Ohm IP68 / Individual Bag

SMA Straight Jack Bulkhead Round Post 50 Ohm IP68 / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 901-10252 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10252
RF Connectors / Coaxial Connectors 901-10252
RF Connectors / Coaxial Connectors SMA StrghtBlkhedJack Round Post 50 Ohm

RF Connectors / Coaxial Connectors SMA StrghtBlkhedJack Round Post 50 Ohm

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-10252 901-10252-ND 901-10252 901-10252 48AC2462 901-10252
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Bulkhead Connector Sma Straight Jack Bulkhead Round Post 50 Ohm Ip68 / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
Coaxial Adapters - 696898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCN-FG-T50-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details