Amphenol RF SMA RF Connector 901-10127

Description
SMA (F) Bulkhead straight to SR 141 Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMA (F) Bulkhead straight to SR 141 Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-10127 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-10127
SMA RF Connector 901-10127
SMA (F) Bulkhead straight to SR 141 Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA (F) Bulkhead straight to SR 141 Cable
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 901-10127 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10127
RF Coaxial Cable Mount Connector 901-10127
SMA Straight Solder Jack for .141 Semi-Rigid Bulkhead 50 Ohm

SMA Straight Solder Jack for .141 Semi-Rigid Bulkhead 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 901-10127-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-10127-ND
Coaxial Connector (RF) Assemblies 901-10127-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-10127 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10127
RF Connectors / Coaxial Connectors 901-10127
RF Connectors / Coaxial Connectors SMA (F) BLKHD STR TO SR .141

RF Connectors / Coaxial Connectors SMA (F) BLKHD STR TO SR .141

Buy Now Datasheet
Sma Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 Bulkhead 50 Ohm / Individual Bag Rohs Compliant Amphenol Rf - 08N5252 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 Bulkhead 50 Ohm / Individual Bag Rohs Compliant Amphenol Rf
08N5252
Sma Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 Bulkhead 50 Ohm / Individual Bag Rohs Compliant Amphenol Rf 08N5252
SMA Straight Solder Jack RG-402 0.141-inch Conformable Times Tflex 402 Bulkhead 50 Ohm / Individual Bag RoHS Compliant: Yes

SMA Straight Solder Jack RG-402 0.141-inch Conformable Times Tflex 402 Bulkhead 50 Ohm / Individual Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 901-10127 901-10127 901-10127-ND 901-10127 08N5252
Product Name SMA RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Sma Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 Bulkhead 50 Ohm / Individual Bag Rohs Compliant Amphenol Rf
Connector Type SMA SMA
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type BNC
Voltage Rating 500 volts
Frequency 0.000 to 4.000 GHz
View Details
Coaxial Adapters - 8194178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers