Amphenol RF Coaxial Connector (RF) Assemblies 901-10707

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10707-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10707-ND
Coaxial Connector (RF) Assemblies 115-901-10707-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 78AH6954 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
78AH6954
Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 78AH6954
RF COAX CONN, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Conformable, 0.141" Semi Rigid; Frequency Max:34GHz RoHS Compliant: Yes

RF COAX CONN, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Conformable, 0.141" Semi Rigid; Frequency Max:34GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10707-ND 78AH6954
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1707019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
4 suppliers
Cable Connectors - NCS-MRG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details