TE Connectivity Coaxial Connector (RF) Adapters 887089-1

Description
Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin
Request a Quote Datasheet
Description
Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 887089-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
887089-1-ND
Coaxial Connector (RF) Adapters 887089-1-ND
Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin

Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin

Buy Now Datasheet
adapters - 887089-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
887089-1
adapters 887089-1
JACK TO PLUG ADAPTER, F SERIES

JACK TO PLUG ADAPTER, F SERIES

Buy Now
RF Adapters - In Series - 887089-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
887089-1
RF Adapters - In Series 887089-1
RF Adapters - In Series JACK TO PLUG ADAPTER

RF Adapters - In Series JACK TO PLUG ADAPTER

Buy Now Datasheet
Jack To Plug Adapter, F Series Rohs Compliant Amp - Te Connectivity - 16H8740 - Newark, An Avnet Company
Chicago, IL, United States
Jack To Plug Adapter, F Series Rohs Compliant Amp - Te Connectivity
16H8740
Jack To Plug Adapter, F Series Rohs Compliant Amp - Te Connectivity 16H8740
JACK TO PLUG ADAPTER, F SERIES ROHS COMPLIANT: NO

JACK TO PLUG ADAPTER, F SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 887089-1-ND 887089-1 887089-1 16H8740
Product Name Coaxial Connector (RF) Adapters adapters RF Adapters - In Series Jack To Plug Adapter, F Series Rohs Compliant Amp - Te Connectivity
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coax Connectors - 1052978-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers