Amphenol RF Coaxial Connector (RF) Assemblies 901-10769

Description
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10769-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10769-ND
Coaxial Connector (RF) Assemblies 115-901-10769-ND
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder

RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Coax Conn, Sma Rp, Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf - 32AK6443 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Rp, Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf
32AK6443
Rf Coax Conn, Sma Rp, Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf 32AK6443
RF COAX CONN, SMA RP, BLKHD JACK, 50 OHM; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.81mm Micro; Contact Material:Beryllium Copper

RF COAX CONN, SMA RP, BLKHD JACK, 50 OHM; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.81mm Micro; Contact Material:Beryllium Copper

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10769-ND 32AK6443
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Sma Rp, Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1059410-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
SMB (F) R/A Connector for RG316 Cable - ET-SBFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Right Angle
View Details