Richardson RFPD Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 2400-2500 MHZ HORIZONTALLY POLARIZED OMNI ANTENNA. The horizontally polarized omnidirectional antenna systems offered by Laird Technologies are constructed of aluminum and UV stable ASA. They feature integrated 50 ohm passive... | |
| 3 dBi Penta-band Cellular Indoor/Outdoor Omni-Directional Antenna | |
| 410-423MHz 6dBi Omni Antenna,with N Type Female Connector, U-Bolt, 1500mm Length 70 x 55mm | |
| 806 - 896 MHz Broadband Corner Reflector. With a higher front-to-back ratio (unwanted signal rejection) the MCR806 delivers superior performance in areas of concentrated RF signals. | |
| A ceramic dielectric PIFA antenna offers smallest footprint, superior gain characteristics and improved isolation over traditional PCB based antennas. This antenna has been developed for the top left hand corner... | |
| Apex Magforce Magnetic Mount LTE Antenna with 3 meter Low Loss Cable. The Apex Magforce MB.TG30.A.305111 Magnetic Mounted LTE Antenna with cable and connector is primarily designed for use with... | |
| Broadband FR4 Embedded Cellular Antenna Ethertronics’ Broadband Embedded Cellular antenna utilizes Isolated Magnetic Dipole (IMD) technology which address the challenges facing today’s product designers. IMD’s high performance and isolation characteristics... | |
| Designed for installations that lack a suitable ground plane, The antennas feature a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base... | |
| Designed for installations that lack a suitable ground plane, the MHB5802(S) antenna features a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The... | |
| Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light... | |
| Globalstar Patch Antenna Element | |
| Globalstar Simplex Antenna. This is a high-performance, very low profile antenna designed for embedded applications that use the Globalstar Simplex system. The antenna is ideal for both PDAs and tracking... | |
| GPS and Globalstar Dual Frequency SMD Patch Element. Spectrum Control offers an innovative solution for dual frequency applications. Our individual SMD antennas can be mounted on an single ground plane... | |
| GPS Patch Antenna Element | |
| GPS Precision External Microstrip Antenna. This high-performance antenna is designed for vehicle and fleet tracking applications. The very small size and lightweight make this GPS antenna unique in the market... | |
| GPS/GLONASS ACTIVE EMBEDDED ANTENNA. This high-performance dual band GPS/GLONASS active antenna is designed for various vehicle tracking, oil & gas and M2M applications. The very small size and lightweight make... | |
| GPS/GLONASS Ceramic Patch Antenna | |
| GPS/GLONASS External Microstrip Antenna. This high-performance dual band GPS/GLONASS antenna is designed for various vehicle tracking, oil & gas and M2M applications. The very small size and lightweight make this... | |
| Guardian 5in1 Adhesive Mount Antenna - GNSS - 2M RG-174, SMA(M) : 4xLTE 600-6000MHz 2m KSR200-P, SMA(M) | |
| Heavy Duty Screw Mount Antenna–GPS/Dual-Ban d 2.4~5.2GHz.MA.501 is a combination of high performance GPS and dual band Wi-Fi (2.4~2.5/5.2GHz) antenna solution for reliable location information with localised data transfer via... | |
| L1 Passive GPS Microstrip Antenna. This is a high-performance, very low profile antenna product designed for embedded applications, ideal for GPS handhelds, PDAs and tracking devices. The very compact size... | |
| Low profile Cellular SMD Dielectric Antenna. The PCS.07.A is a low profile SMT cellular antenna designed for direct SMT mount on the device PCB. It provides highest efficiency in very... | |
| NANO mXTENDTM is the smallest Virtual AntennaTM chip to date. Featuring a size of 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been... | |
| NXP MMW9014K ANALOG BEAMFORMER ANTENNA PANEL DEMONSTRATOR OM1714/APD26-01 64 element active phased array for transmit and receive in the N258 band (24.25 - 27.5 GHz). Scan capability +/- 45 degrees... | |
| Our patch antenna offerings are perfect for projects with a smaller scope and budget for which high-performance and lower weight is not a primary factor for consideration for the antenna. | |
| Pantheon Antenna 3in1 MA.700 Screw-Mount (Permanent Mount) GPS/GLONASS/LTE Cellular/2.4GHz/5GHz Combination Antenna. The Pantheon MA700 antenna is an omni-directional heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation... | |
| PC30 is a custom-designed FR4 quad-band GSM antenna for a tracking device. This RoHS compliant antenna has high RF efficiency with the tracking device to meet PTCRB requirement. | |
| Penta-band Cellular Omni-Directional Antenna. The Penta-band cellular Barracuda Outdoor antenna is designed to a have long distance coverage. Omni-directional high gain across all bands ensures constant reception and transmission. The... | |
| Prestta Standard Penta-Band Cellular Embedded Antenna Ethertronics’ Prestta series of Isolated Magnetic Dipole (IMD) embedded antennas address the challenges facing today’s product designers. IMD’s high performance and isolation characteristics offer... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable... | |
| The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable... | |
| The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments. | |
| The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments. | |
| The 915MHz Barracuda ISM Outdoor antenna is designed to a have a long distance coverage. Omni-directional high gain across all bands ensures constant reception and transmission. The UV resistant coating... | |
| The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage. Among other applications, it is used for designing Smart... | |
| The antenna feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed... | |
| The antennas address equipment inter-operability challenges by providing superior bandwidth coverage without sacrificing antenna performance. Their no tune wideband design eliminates the need to install multiple antennas to cover various... | |
| The antennas are designed to cover frequencies from 2400 to 2485 MHz with a VSWR of less than 1.5:1. The broad elevation plane radiation pattern has been shaped to direct... | |
| The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil... | |
| The antennas feature a rugged molded polymer base, plated spring-loaded contact pin and .100 in diameter stainless steel whip for long-lasting, troublefree operation. Models are available with open or closed... | |
| The Bar MA.208 GPS/LTE Cellular antenna is a low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use by RF professionals in telematics, transportation and remote monitoring applications. The... | |
| The Colosseum MA841 antenna is a low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use in worldwide telematics applications which require best in class 4G LTE MIMO performance. | |
| The Compact Reach XtendTM chip antenna for Bluetooth® and 802.11 b /g WLAN is a tiny rectangular 3D-shaped antenna suitable for headset, compact flash (CF), secure digital (SD) and... | |
| The DUO mXTENDTM antenna booster has been specifically designed for providing top-quality mobile operation at 1560-10600 MHz with small space requirements. It does not require further clearance area beyond... | |
| The elevated feed mobile antennas are designed for installations requiring elevation of the antenna over surrounding objects that could prevent true omnidirectional coverage. They are ideal for public safety vehicles... | |
| The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic... | |
| The EZConnect Zigbee Chip Antenna is a compact rectangular antenna suitable for smart home, security and other industrial devices using the 915 MHz ISM band, where low power consumption and... | |
| The field tune antennas address equipment inter-operability challenges by providing superior bandwidth coverage without sacrificing antenna performance. All models are built to withstand high vibration conditions. | |
| The GeofindTM is a slim chip antenna engineered specifically for consumer electronic devices operating with GPS, GLONASS, and Beidou system where low-cost and robust performance is mandatory. The Geofind... | |
| The Havok PCS.06.A is a low profile SMT LTE/ cellular 4 G/3G/ 2 G embedded antenna designed for direct SMT mount on a device PCB. It provides high efficiency in... | |
| The Hercules MA510 MIMO antenna is low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use, transportation and remote monitoring applications. This unique omnidirectional antenna provide high efficiency and... | |
| The MA.741 Pantheon LTE MIMO 2*2 antenna is an omnidirectional heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote monitoring applications. The antenna elements operate... | |
| The MA.750 Pantheon antenna is an omni-directional heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote monitoring applications. This unique antenna delivers powerful MIMO antenna... | |
| The MA.750.W Pantheon antenna is an omni-directional heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote monitoring applications. This unique antenna delivers powerful MIMO antenna... | |
| The MA2220.A thin film antenna is a next generation 2in1, embedded solution for vehicles. It’s made with robust ABS+PC housing and metalized PET film. The antenna is approved for use... | |
| The MA2330.A Headliner antenna is a next generation 3in1, embedded solution for vehicles. It’s made with robust ABS+PC housing. The antenna is approved for use on heavy-duty trucks and meets... | |
| The MA250 Sentinel 3in1 Adhesive Mount 4G LTE MIMO and GPS/GLONASS/GALILEO/ BeiDou L1 antenna is an omnidirectional, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote... | |
| The MA520 Hercules 2 in 1 Penta Band Cellular-2.4/5.8GHz Antenna is the smallest package high performance screw-mount (permanent mount) antenna available, for external use on vehicles and outdoor assets worldwide. | |
| The MA710 Pantheon antenna is an omnidirectional heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote monitoring applications. It includes two LTE MIMO antennas and... | |
| The MA931.A.LBICGH.008 Guardian is a next generation combination antenna. The first panel antennaworldwide designed for IoT Gateway and Router devices. It is a low profile 5in1 wall mount antenna. It... | |
| The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas... | |
| The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design... | |
| The MBS VHF/UHF base station antennas feature 6061-T6 seamless aluminum construction and a no ground plane design for simplified mounting. | |
| The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service. | |
| The MC series of antennas provide a low profile ceiling mount solution for indoor applications requiring maximum performance with minimum visibility. They include a Plenum rated pigtail that can be... | |
| The MCA100 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E,Bluetooth, LTE, 5G, and ZigBee applications. Its wide operatingfrequency range starts at 617MHz and includes the new Wi-Fiband up to 7.125... | |
| The MCA110 is an SMT antenna for Wi-Fi 6E applications. It covers the new Wi-Fi operating frequency band of 5.925 to 7.125 GHz. The antenna has an omni-directional radiation pattern... | |
| The MCA120 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E, Bluetooth, LTE, 5G, and ZigBee applications. Its wide operating frequency range starts at 1.427 MHz and includes the new Wi-Fi... | |
| The MCS6.A is a low profile SMD NB-IoT / Cat M1 Bands / 4G/3G/2G embedded antenna designed for direct SMD mount on a device PCB. It provides high efficiency in... | |
| The MEA-1621 is an external antenna designed for the Iridium Network and is Iridium Certified. The antenna provides exceptional pattern control, polarization purity and high efficiency. It offers excellent performance... | |
| The MEA-1621-GGG is an external antenna designed for the Iridium, GPS, GLONASS, and cellular networks. The antenna provides exceptional pattern control, polarization purity and high efficiency. It offers a low... | |
| The MEA-DSRC-01P is a small, external mount DSRC antenna for 5850 - 5950 MHz. This DSRC (Dedicated Short Range Communications) antenna was designed for vehicle-to-vehicle communication for active safety control. | |
| The MEA-DSRC-02Z is a small, external mount DSRC antenna for 5850 - 5950 MHz. This DSRC (Dedicated Short Range Communications) antenna was designed for vehicle-to-vehicle communication for active safety control. | |
| The MEA-DSRC-03Z is a small, external mount DSRC antenna for 5850 - 5950MHz. This DSRC (Dedicated Short Range Communications) antenna was designed for vehicle-to-vehicle communication for active safety control. The... | |
| The MEA-GNSS-LTE is a 2 in 1 low profile antenna solution by Maxtena that combines GNSS and LTE antennas in one. Our low profile 2 in 1 solution is ideal... | |
| The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All... | |
| The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications. | |
| The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss... | |
| The MMO series base antenna provides outstanding coverage in a rugged U.V. stable, plastic radome with an aluminum base that is ideal for indoor or outdoor applications. | |
| The MPAMB portable antennas are designed for indoor wireless applications requiring multiple band coverage. Each rugged antenna features a compact ""blade"" style design and 0-90° articulating knuckle. A no knuckle... | |
| The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided... | |
| The MSP series sector panel covers the 2.4 GHz ISM band and provides field adjustable horizontal beamwidths of 45°, 60°, 90° or 120°. This unique design allows a system installer... | |
| The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all... | |
| The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seamless aluminum construction, stainless steel hardware, and through boom mounting of all elements... | |
| The MYP directional yagis can be used as bridge antennas between two networks or for point-to-point communications. They are field adjustable for vertical or horizontal polarization with matched principal plane... | |
| The NETZ 5 in 1 is a MIMO technology solution by Maxtena that combines two LTE antennas, and two WiFi antennas with GNSS. Our 5 in 1 solution is ideal... | |
| The OMB.433.B06F21 is a 6dBi fiberglass omni-directional outdoor antenna, operating in 433 MHz ISM band. The antenna is designed for applications such as metering, industrial/environme ntal monitoring, remote asset monitoring... | |
| The OMNIA mXTENDTM chip antenna component is engineered to provide high-performance multiband coverage in wireless devices, supporting a wide array of communication standards across Cellular, GNSS, and Wi-Fi/BLE technologies. | |
| The ONE mXTENDTM is a miniature, multipurpose and ultra slim antenna booster designed to provide multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G and 5G... | |
| The PA.711.A is the culmination of a multi-year research effort in MIMO antennas. It has been designed specifically to be used as the second antenna in a 2*2 or higher... | |
| The PC.17 is an ultra-miniature PCB antenna working on 2.4GHz band for Wi-Fi, Bluetooth and ISM applications. It consists of a robust antenna and mini coaxial cable. At only 24mm*11mm*0.8mm... | |
| The PC23 Internal PCB Antenna is a circular Quad-band GSM antenna for incorporation antennas and transceiver modules worldwide. Omni-directional high gain across all bands ensures constant reception and transmission.. Cables... | |
| The PC23 Internal PCB Antenna is a circular Quad-band GSM antenna for incorporation antennas and transceiver modules worldwide. Omni-directional high gain across all bands ensures constant reception and transmission. | |
| The PC24 Internal PCB Antenna is a compact square Quad-band GSM antenna for incorporation in antennas and transceiver modules to be used worldwide. Omni-directional gain across all bands ensures constant... | |
| The RUN mXTENDTM cellular embedded IoT antenna is an example of the new generation of tiny antenna boosters available for multiband connectivity. The miniature antenna booster is connected to... | |
| The Slim Reach XtendTM Bluetooth Chip Antenna for wireless headsets is a tiny rectangular 3D-shaped antenna suitable for small headset devices operating at 2.4 GHz where high performance, low... | |
| The Spartan MA.600 antenna is a heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote monitoring applications. The Spartan is unique in the market because... | |
| The Spartan MA.600 antenna is a low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote monitoring applications. The Spartan is unique in the... | |
| The Spartan MA.603 antenna is a low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote monitoring applications. The Spartan MA.603 antenna is unique... | |
| The Stream 3in1 MA.230 GPS/Glonass, LTE Cellular 2G/3G/4G and Wi-Fi 2.4/5GHz antenna is a low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use by RF professionals in telematics,... | |
| The Stream MA.208 GPS/LTE Cellular antenna is a low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use by RF professionals in telematics, transportation and remote monitoring applications. The... | |
| The Taoglas GuardianX MA9909 is a low profile heavy duty, fully IP67 rated waterproof, adhesive external combination antenna. It combines 9 antenna elements into one enclosure, 1 GPS/GLONASS/Galileo, 8* Cellular... | |
| The Taoglas MA245 4in1 Genesis is an omni-directional, fully IP65 waterproof external M2M antenna for use in telematics, transportation, and remote monitoring applications. This unique antenna delivers powerful MIMO antenna... | |
| The Taoglas MA256.A.LBI.001 is a 3-in-1 adhesive mount combination antenna for use on worldwide 4G bands and GPS/GLONASS/BeiDou/G alileo. The MA256 has been designed to be mounted directly onto glass... | |
| The Taoglas MA275 5in1 antenna is a combination of LTE, Wi-Fi and GNSS, IP67 waterproof external M2Mantenna for use in telematics, transportation, and remote monitoring applications.This unique antenna delivers powerful... | |
| The Taoglas MA5022 is 2-in-1 GNSS & SDARS mirror rail mount antenna. The TS16949 approved antenna is manufactured with a robust ABS+PC enclosure, built to withstand the most demanding of... | |
| The Taoglas MA963 Guardian is a next-generation 4in1 combination antenna. It is the world-first panel antennadesigned for IoT Gateway and Router devices with multiple wireless technologies. This antenna delivers powerfulMIMO... | |
| The Taoglas MA9917.A Guardian X has been designed to combine a high number of antenna combinationsin one enclosure. The MA9917.A is a 17-in-1 combination antenna that combines all 17 antenna... | |
| The Taoglas PA.26A is a high-grade ceramic PIFA antenna designed to cover all worldwide 4G bands. Thesmall form factor antenna, with a footprint of just 35x5mm, is designed for direct... | |
| The Taoglas, Warrior X PA.740.A is a patent pending, high-efficiency, wideband SMD ceramic antenna,designed to cover worldwide LTE bands and FR1 5G NR bands for China (4800~4900MHz). It uses high... | |
| The Taoglas, WarriorX PA.760.A is a patent pending 5G/4G, high-efficiency, wideband(600-6000MHz ) SMD ceramic antenna, designed to cover newly established 5G NR bands for worldwide deployment and worldwide 4G bands. | |
| The TRIO mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, in particular in mobile devices. This antenna is an ultra slim off... | |
| The Warrior, the revolutionary patent pending PA.710A is a 2G/3G/4G, High Efficiency SMT Ceramic antenna, operating at 698MHz to 960MHz and 1710MHz to 2690MHz. It uses high grade custom ceramic... | |
| The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection... | |
| These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All... | |
| These directional panel antennas are designed to cover various frequencies with a VSWR of less than 1.5:1, obtaining maximum gain with an attractive, low-profile package. All models provide efficient and... | |
| These omnidirectional antennas are high performance low profi le base station antennas in a rugged housing. These antennas are designed to cover frequencies in the 5 GHz bands for broadband... | |
| These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for... | |
| This antenna is professionally designed with the highest industrial quality. The antenna base is aluminum and resists rust. The products have good water resistance. Great care has been taken in... | |
| This ceramic multiband cellular antenna uses high grade ceramics which have been developed in Taoglas through years of expertise in delivering the right materials for high performance antennas. Taoglas designers,... | |
| This dipole antenna delivers high efficiency, averaging 50% across all bands, in a small form factor to tracking devices, metering devices and other M2M applications. Further tuning can be done... | |
| This high gain, low profile, PCB antenna and mini coaxial cable is an 868MHz ~ 928MHz ISM dual-band Omni-directional antenna intended for use in 868MHz and 915MHz applications. It is... | |
| This high performance, low profile, PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and mini coaxial cable. The product is a high gain... | |
| This is a 2in1 combination high performance GPS/GLONASS and Penta-band Cellular (GSM /CDMA/PCS/DCS/ / UMTS / GPRS / EDGE / HSPA) antenna to simplify AVL or Fleet management antenna systems... | |
| This is a combination high performance GPS and 2.4~2.5GHz antenna to simplify AVL or Fleet management antenna systems worldwide. Its high quality low profile covert housing can be attached onto... | |
| This is a combination high performance GPS and Penta-band Cellular (GSM/CDMA/PCS/DCS/UM TS/GPRS/EDGE/HSPA) antenna to simplify AVL or Fleet management antenna systems worldwide. Its high quality low profile covert housing can... | |
| This is an omnidirectional base station antenna that provides 3 dB gain within the specified frequency. It is designed for mast mounting. | |
| This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and 1.13mm co-axial cable with Ipex MHFII (Hirose U.FL) connector. | |
| This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and 1.13mm coaxial cable with MMCX(M) 90 degree connector. | |
| This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and 1.13mm mini coaxial cable with Ipex MHF (Hirose U.FL comp)... | |
| This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and mini coaxial cable. | |
| This product is ideal for 2.4GHz Bluetooth and 802.11a/b/g applications. The antenna has the omni-directional pattern required by mobile devices. The antenna is RoHS compliant. This SMD component is easy... | |
| This revolutionary patent pending PA.700A Viking is a 2G/3G/4G High Efficiency SMD Ceramic antenna operating at 700MHz to 960MHz, 1710MHz to 2200MHz. It uses high grade ceramics to deliver the... | |
| This specification is for a Tri-band GSM + UMTS/WCDMA Dielectric Monopole Antenna for internal SMT mounting. This antenna is suited to tri-band GSM Telematics devices and is in use in... | |
| This specification is for a Tri-band GSM miniature PIFA (Dielectric Planar inverted-F Type Antenna) (DPA™) Antenna for internal SMT mounting. Note: The antenna also shows a response at 850MHz which... |
| << Prev | Next >> |