Taoglas RF Antennas MA310.A.LB.001

Description
761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi SMA Male Magnetic
Request a Quote Datasheet
Description
761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1546-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1546-ND
RF Antennas 931-1546-ND
761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi SMA Male Magnetic

761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi SMA Male Magnetic

Buy Now Datasheet
Multi-Band Antennas - 2884812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884812
Multi-Band Antennas 2884812
MAGNET MOUNT COMBO ANTENNA

MAGNET MOUNT COMBO ANTENNA

Supplier's Site
Antenna Unit - MA310.A.LB.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA310.A.LB.001
Antenna Unit MA310.A.LB.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
MA310.A.LB.001
RF/IF and RFID - RF Antennas MA310.A.LB.001
Win Source Part Number: 1123749-MA310.A.LB.0 01 Category: RF/IF and RFID>RF Antennas Features: Cable - 3m, LNA Termination: SMA Male Package: Bag Ingress Protection: IP67 Applications: CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Standard Package: 1 Frequency Range: 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz Return Loss: -3dB, -10dB Height (Max): 0.906" (23.00mm) Frequency Group: Wide Band Frequency (Center/Band): 761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz Antenna Type: Dome Number of Bands: 9 Gain: -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi RF Family/Standard: Cellular Mounting Type: Magnetic ECCN: 7A994 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1546 Base Product Number: MA310

Win Source Part Number: 1123749-MA310.A.LB.001
Category: RF/IF and RFID>RF Antennas
Features: Cable - 3m, LNA
Termination: SMA Male
Package: Bag
Ingress Protection: IP67
Applications: CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA
Standard Package: 1
Frequency Range: 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz
Return Loss: -3dB, -10dB
Height (Max): 0.906" (23.00mm)
Frequency Group: Wide Band
Frequency (Center/Band): 761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz
Antenna Type: Dome
Number of Bands: 9
Gain: -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi
RF Family/Standard: Cellular
Mounting Type: Magnetic
ECCN: 7A994
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1546
Base Product Number: MA310

Buy Now Datasheet
MAGNET MOUNT GPS/GLONASS-SMA(M) Product overview: MA310.A.LB.001 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA310.A.LB.001 can be used for catalog matching and distributor lookup.

MAGNET MOUNT GPS/GLONASS-SMA(M) Product overview: MA310.A.LB.001 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MA310.A.LB.001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - MA310.A.LB.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA310.A.LB.001
RF Antennas MA310.A.LB.001
761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi SMA Male Magnetic

761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi SMA Male Magnetic

Buy Now Datasheet
Combo Antenna, 2.49-2.69Ghz, -6.69Dbi; Antenna Type Taoglas - 81AC5190 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 2.49-2.69Ghz, -6.69Dbi; Antenna Type Taoglas
81AC5190
Combo Antenna, 2.49-2.69Ghz, -6.69Dbi; Antenna Type Taoglas 81AC5190
COMBO ANTENNA, 2.49-2.69GHZ, -6.69DBI; Antenna Type:Combo; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:Magnetic / Adhesive; Gain:-6.69dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna RoHS Compliant: Yes

COMBO ANTENNA, 2.49-2.69GHZ, -6.69DBI; Antenna Type:Combo; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:Magnetic / Adhesive; Gain:-6.69dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS 4G LTE/Cellular

Antennas GPS/GLONASS 4G LTE/Cellular

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1546-ND 2884812 MA310.A.LB.001 MA310.A.LB.001 875-MA310.A.LB.001 MA310.A.LB.001 81AC5190 MA310.A.LB.001
Product Name RF Antennas Multi-Band Antennas Antenna Unit RF/IF and RFID - RF Antennas Rf Antenna RF Antennas Combo Antenna, 2.49-2.69Ghz, -6.69Dbi; Antenna Type Taoglas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Multi-band RF Testing CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA
Primary Frequency Range 761.0 to 2590.0 MHz 698000.0 to ? MHz 698.0 to 2690.0 MHz 2490.0 to 2690.0 MHz
Gain -6.69 to 1 dB 28 dB -6.69 dB
Technology Type Dome Dome Dome
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 3dBi Spring Magnetic Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-5G3M-1L3-SMS-S15 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers