PCTEL, Inc. Antenna Unit MFB8583

Description
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet
Description
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB8583 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB8583
Antenna Unit MFB8583
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

Supplier's Site Datasheet
RF Antennas - MFB8583 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MFB8583
RF Antennas MFB8583
836MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 806MHz ~ 866MHz 3dBi N Type Female Pole Mount

836MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 806MHz ~ 866MHz 3dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MFB8583 MFB8583
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 866.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN02-201TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
3 suppliers