PCTEL, Inc. Antenna Unit MUF4065

Description
The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil rod or our ""quiet"" closed coil rod design.
Request a Quote Datasheet
Description
The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil rod or our ""quiet"" closed coil rod design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MUF4065 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MUF4065
Antenna Unit MUF4065
The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil rod or our ""quiet"" closed coil rod design.

The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil rod or our ""quiet"" closed coil rod design.

Supplier's Site Datasheet
RF Antennas - MUF4065 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MUF4065
RF Antennas MUF4065
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dBi Base Mount

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MUF4065 MUF4065
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (25*25*4mm) - ET-GPL1-5L10C-U-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675048P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details