Maxtena Inc. Antenna Unit MIA-1516

Description
GPS/GLONASS ACTIVE EMBEDDED ANTENNA. This high-performance dual band GPS/GLONASS active antenna is designed for various vehicle tracking, oil & gas and M2M applications. The very small size and lightweight make this antenna one of a kind in the market and perfect for a variety of commercial and industrial applications. With a low noise figure and high-linearity LNA, this antenna is the ideal solution for the most extreme and demanding applications, where reliable satellite reception and high accuracy is required. The interface connector is available in U.FL, or other options.
Request a Quote Datasheet
Description
GPS/GLONASS ACTIVE EMBEDDED ANTENNA. This high-performance dual band GPS/GLONASS active antenna is designed for various vehicle tracking, oil & gas and M2M applications. The very small size and lightweight make this antenna one of a kind in the market and perfect for a variety of commercial and industrial applications. With a low noise figure and high-linearity LNA, this antenna is the ideal solution for the most extreme and demanding applications, where reliable satellite reception and high accuracy is required. The interface connector is available in U.FL, or other options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MIA-1516 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MIA-1516
Antenna Unit MIA-1516
GPS/GLONASS ACTIVE EMBEDDED ANTENNA. This high-performance dual band GPS/GLONASS active antenna is designed for various vehicle tracking, oil & gas and M2M applications. The very small size and lightweight make this antenna one of a kind in the market and perfect for a variety of commercial and industrial applications. With a low noise figure and high-linearity LNA, this antenna is the ideal solution for the most extreme and demanding applications, where reliable satellite reception and high accuracy is required. The interface connector is available in U.FL, or other options.

GPS/GLONASS ACTIVE EMBEDDED ANTENNA. This high-performance dual band GPS/GLONASS active antenna is designed for various vehicle tracking, oil & gas and M2M applications. The very small size and lightweight make this antenna one of a kind in the market and perfect for a variety of commercial and industrial applications. With a low noise figure and high-linearity LNA, this antenna is the ideal solution for the most extreme and demanding applications, where reliable satellite reception and high accuracy is required. The interface connector is available in U.FL, or other options.

Supplier's Site
GPS/GLONASS ACTIVE EMBEDDED ANTENNE, 1590 MHZ - MIA-1516 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
GPS/GLONASS ACTIVE EMBEDDED ANTENNE, 1590 MHZ
MIA-1516
GPS/GLONASS ACTIVE EMBEDDED ANTENNE, 1590 MHZ MIA-1516
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas
Product Number MIA-1516 MIA-1516
Product Name Antenna Unit GPS/GLONASS ACTIVE EMBEDDED ANTENNE, 1590 MHZ
Polarization Right Hand Circular
Primary Frequency Range 1582.5 to 1597.5 MHz
Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
Antennas - 2108940-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers