The MFB9157 is a heavy-duty, omnidirectional RF antenna designed for industrial wireless applications, specifically operating within the frequency range of 902 to 928 MHz. It features a gain of 7 dB and is constructed with a rugged, UV-resistant fiberglass radome and a thick-walled aluminum mounting base, ensuring durability in extreme weather conditions with a temperature range of -40°C to +85°C. This antenna is factory tuned, DC grounded, and suitable for UPS shipping, facilitating quick installation. Weighing 4.00 lbs (1.81 kg) and measuring 94.7 inches (240.67 cm) in height, it can withstand a rated wind speed of 125 mph. The MFB9157 is compatible with N Type Male connectors and is designed for bracket mounting. Its specifications make it a reliable choice for applications requiring robust performance in challenging environments.
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 7dB N Type Male Bracket Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | MFB9157 | MFB9157 |
| Product Name | Antenna Unit | RF Antennas |
| Pattern Type | Omni directional | |
| Polarization | Vertical | |
| Primary Frequency Range | 902.0 to 928.0 MHz |