Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF ANT 433MHZ FLT PATCH MMCX ADH Product overview: PC240.09.0300K from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC240.09.0300K can be used for catalog matching and distributor lookup.
433MHz ISM Flat Patch RF Antenna -0.97dB MMCX Male Adhesive, Chassis Mount
Antennas Adhesive/Screw Mount Helical Dipole Ant
433MHz ISM Flat Patch RF Antenna -0.97dB MMCX Male Adhesive, Chassis Mount
RF ANTENNA, DIPOLE, 433MHZ, ADHESIVE ROHS COMPLIANT: YES
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | PC240.09.0300K | 875-PC240.09.0300K | 931-1396-ND | PC240.09.0300K | PC240.09.0300K | 37AJ0475 |
| Product Name | Antenna Unit | 433MHZ Rf Antenna | RF Antennas | Antennas | RF Antennas | Rf Antenna, Dipole, 433Mhz, Adhesive Rohs Compliant Taoglas |
| Polarization | Linear | |||||
| Primary Frequency Range | 433.0 MHz | 433.0 MHz | ||||
| Gain | -0.9700 dB | -0.9700 dB | ||||
| VSWR | 1.93 :1 | 2 :1 |